EN
  • EN
  • DE

HSCH-2A1-D2(P)(02)

Part No HSCH-2A1-D2(P)(02)
Manufacturer Hirose Electric Co Ltd
Catalog Fiber Optic Connectors - Adapters
Description CONN COUPLER RCPT SC-SC DUPLEX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Status Obsolete(EOL)
Type Coupler
Convert From (Adapter End) SC Receptacle
Convert To (Adapter End) SC Receptacle
Simplex/Duplex Duplex
Mounting Panel Mount
Housing Material Synthetic Resin
Ferrule Material Zirconia
Features Angle Polished
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 1032159-HSCH-2A1-D2(P)(02)
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian HSCH-2A1-D2(P)(02) CAD Model

Description

The HSCH-2A1-D2(P)(02) is a duplex coupler manufactured by Hirose Electric Co Ltd.

  • Application: fiber optic networks
  • Ferrule: angle-polished
  • Status: obsolete (EOL)
  • Supply and Demand Status: balanced
  • Sold Individually: Yes

You May Also Be Interested in

Panduit Corp
SC DUPL (AQ) ADAPTER (BL) MODULE
Need more? Email Us
Hirose Electric Co Ltd
Need more? Email Us
Amphenol CONEC
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Panduit Corp
ST SIMPL FIBER ADAPTER WITH MODU
Need more? Email Us
Molex, LLC
LC DUP ADAPTER METAL SLV SCREW / Fiber Optic Connector To
Need more? Email Us
Tripp Lite
CONN COUPLER RCPT SC-SC DUPLEX
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT LC-LC DUPLEX
Lowest to $28.9575
Amphenol CONEC
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Omron
OPTICAL FIBER FULL LOCK CONNECTO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess