EN
  • EN
  • DE

GT17S-8DS-7CF

Part No GT17S-8DS-7CF
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors - Accessories
Description CONN BOTTOM SHD FOR GT17 INSULTR  /  Connector Shield, Bottom For GT17 Insulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors - Accessories
Mfr Hirose Electric Co Ltd
Series GT17
Package Bag
Accessory Type Shield, Bottom
For Use With/Related Products GT17 Insulators
Base Product Number GT17
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Names GT17S-8DS-7CF-ND,Q7000316B,-GT17S-8DS-7CF,H123569,767-0106-7-00,*GT17S-8DS-7CF-ND,*GT17S-8DS-7CF
Standard Package 100
Win Source Part Number 1061361-GT17S-8DS-7CF
Ultra Librarian 3D Model Ultra Librarian GT17S-8DS-7CF CAD Model

Description

The Hirose Electric Co Ltd GT17 series is a pluggable connector accessory used in various connector categories.

  • Accessory Type: shield, bottom for use with GT17 insulators
  • Package: bag
  • Standard Package: 100
  • Alternative Parts (cross-reference): 53048-0810, 52271-0879, 502386-0870, 338095-8, 770522-1, and 84952-8GT17S8DS7CF
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 8538.90.8180
  • Base Product Number: GT17

You May Also Be Interested in

TE Connectivity
CONN COVER FOR CFP4 RCPT
Need more? Email Us
Hirose Electric Co Ltd
CONN RETAINER FOR GT17 HSG
Need more? Email Us
TE Connectivity
CONN DUST CAP FOR XFP/QSFP CONN
Lowest to $5.7865
Amphenol
CONN DUST CAP FOR SFP+ CAGE
Lowest to $0.5886
TE Connectivity
SAS/PCIE 4.0 (U.2/U.3) RECEPTACL
Need more? Email Us
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN CONTACT FOR GT17 HSG
Need more? Email Us
Molex, LLC
CONN GUIDE ASSY FOR IPASS SERIES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess