EN
  • EN
  • DE

2354166-2

Part No 2354166-2
Manufacturer TE Connectivity
Catalog Pluggable Connectors - Accessories
Description SAS/PCIE 4.0 (U.2/U.3) RECEPTACL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Connector Style Receptacle
Connector Type SAS/PCIe
Mounting Type Surface Mount
Termination Solder
Features Board Guide, Mating Guide, Pick and Place
Contact Finish Gold
Win Source Part Number WS1207155-2354166-2
Ultra Librarian 3D Model Ultra Librarian 2354166-2 CAD Model

Description

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SHD PLATE FOR GT17 INSULATR
Lowest to $0.7099
TE Connectivity
CONN CLIPS FOR XFP HEAT SINKS
Lowest to $2.5683
Hirose Electric Co Ltd
CONN SHD PLATE FOR GT17 INSULATR
Need more? Email Us
Hirose Electric Co Ltd
CONN CONTACT FOR FX15 SERIES / Connector Contact For FX15 Series
Lowest to $0.0513
Hirose Electric Co Ltd
CONN RETAINER FOR GT17 SERIES / Connector Retainer For GT17 Series
Lowest to $0.1905
Hirose Electric Co Ltd
CONN HSG FOR FX15 SERIES
Lowest to $1.7226
Adam Technologies, Inc.
SATA CONNECTOR
Lowest to $1.3680
Molex, LLC
FEED TO COVER FOR SATA POWER CON
Need more? Email Us
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess