EN
  • EN
  • DE

FH52E-60S-0.5SH(99)

Part No FH52E-60S-0.5SH(99)
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FFC 60POS 0.5MM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 60 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FH52E
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount, Right Angle
Family Name FH52
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number H125289CT, 580-3339-5-99, H125289TR, H125289DKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871974-FH52E-60S-0.5SH(99)
Ultra Librarian 3D Model Ultra Librarian FH52E-60S-0.5SH(99) CAD Model

Description

The Hirose Electric FH52E series is a 60 position FFC, FPC connector with bottom 0.020" (0.50mm) surface mount and right angle features.

  • Positions: 60
  • Interface: Bottom 0.020" (0.50mm) Surface Mount and Right Angle
  • Operating Temperature Range: -40°C to 105°C
  • Packaging: Reel - TR
  • Family: FH52
  • Category: Connectors
  • Quantity per Package: 500
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8536.69.4051
  • Other Part Numbers: H125289CT, 580-3339-5-99, H125289TR, H125289DKR

You May Also Be Interested in

Hirose Electric Co Ltd
Lowest to $0.9653
Omron
Lowest to $0.5385
Molex, LLC
Need more? Email Us
Hirose Electric Co Ltd
Lowest to $2.0374
Wurth Electronics Inc
Lowest to $2.6391
Hirose Electric Co Ltd
Lowest to $0.6722
Molex, LLC
Lowest to $0.8408
Omron
Lowest to $0.5279
Omron
Lowest to $0.7819

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess