EN
  • EN
  • DE

FH26-21S-0.3SHW(05)

Part No FH26-21S-0.3SHW(05)
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC BOTTOM 21POS 0.30MM R/A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 21 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FH26
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number FH26-21S-0.3SHW05-ND, FH2621S03SHW05, *FH26-21S-0.3SHW(05), FH26-21S-0.3SHW05, HFQ321DKR, HFQ321CT, HFQ321TR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871856-FH26-21S-0.3SHW(05)
Ultra Librarian 3D Model Ultra Librarian FH26-21S-0.3SHW(05) CAD Model

Description

The Hirose Electric Co Ltd FH26-21S-0.3SHW(05) is a 21 position FPC connector that has bottom 0.012" (0.30mm) surface mount and right angle features.

  • Positions: 21
  • Features: Bottom 0.012" (0.30mm) surface mount, right angle
  • Series: FH26
  • Operating Temperature Range: -55°C to 85°C
  • Packaging: Reel-TR
  • Mounting Style: Surface Mount, Right Angle
  • Category: Connectors
  • Status: Obsolete, limited supply and demand
  • Package Quantity: 5000 pieces
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.69.4051
  • Other Part Numbers: FH26-21S-0.3SHW05-ND, FH2621S03SHW05, *FH26-21S-0.3SHW(05), FH26-21S-0.3SHW05, HFQ321DKR, HFQ321CT, HFQ321TR

You May Also Be Interested in

Hirose Electric Co Ltd
Lowest to $0.6722
Hirose Electric Co Ltd
Lowest to $0.8286
Molex, LLC
Need more? Email Us
TE Connectivity
Need more? Email Us
Omron
Lowest to $0.5279
Omron
Lowest to $0.5385
AVX Corp/Kyocera Corp
Lowest to $0.6722
Molex, LLC
Lowest to $0.7404
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7992 $59.9400
180+ $0.6558 $118.0440
275+ $0.6353 $174.7075
380+ $0.6148 $233.6240
490+ $0.5943 $291.2070
655+ $0.5328 $348.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess