EN
  • EN
  • DE

FH19SC-5S-0.5SH

Part No FH19SC-5S-0.5SH
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823308-FH19SC-5S-0.5SH
Ultra Librarian 3D Model Ultra Librarian FH19SC-5S-0.5SH CAD Model

Description

The FH19SC-5S-0.5SH is a Flat Flexible Cable (FFC) connector manufactured by Hirose Electric Co., Ltd. This connector is designed for secure and compact connections of FFC/FPC cables with a 0.5mm pitch. It is commonly used in applications where space is limited and reliable connections are essential, such as in portable electronics, displays, and other compact devices.

Applications:

  • Mobile phones
  • Digital cameras
  • Portable gaming devices
  • LCD displays
  • Wearable electronics

Features:

  • 0.5mm Pitch: Enables high-density mounting and compact designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Top Contact: Simplifies cable insertion and provides a reliable connection.
  • Flip Lock Actuator: Ensures secure cable retention and prevents accidental disconnections.
  • Halogen-Free: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Reduced PCB Space: The compact design allows for more components on the board.
  • Efficient Assembly: SMT compatibility streamlines the manufacturing process.
  • Reliable Connection: The flip lock mechanism ensures a stable and consistent performance.
  • Environmentally Friendly: Halogen-free materials contribute to a greener product.

Additional Details:

The FH19SC-5S-0.5SH connector is designed for use with 5-position FFC/FPC cables. The actuator provides a tactile click to confirm proper cable insertion. The high contact force ensures a reliable electrical connection. The connector is made with durable materials to withstand repeated insertion and removal cycles. The Hirose FH series connectors are known for their quality and reliability in various electronic applications.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess