EN
  • EN
  • DE

BM50U-4DS/2-0.35V(51)

Part No BM50U-4DS/2-0.35V(51)
Manufacturer Hirose Electric Co Ltd
Catalog Custom Parts (B - D)
Description 480-0671-0-51 Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111918-BM50U-4DS/2-0.35V(51)
Categories Custom Parts
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BM50U-4DS/2-0.35V(51) CAD Model

Description

The BM50U-4DS/2-0.35V(51) is a connector manufactured by Hirose Electric Co Ltd. This is part of their board-to-board connector series, designed for secure and reliable connections in a variety of electronic devices.

Applications

  • Connecting PCBs in compact electronic devices.
  • Used in smartphones and tablets for internal connections.
  • Industrial equipment requiring robust and reliable inter-board connections.
  • Medical devices for critical signal and power transmission.
  • Automotive electronics for connecting control units.

Features

  • Compact design for high-density mounting.
  • High reliability and durability.
  • Secure locking mechanism to prevent accidental disconnection.
  • Surface mount technology (SMT) compatible for automated assembly.
  • Gold-plated contacts for excellent conductivity and corrosion resistance.
  • Multiple pin configurations available.

Benefits

  • Space-saving design allows for smaller and more compact devices.
  • Ensures reliable connections, reducing the risk of signal loss or power interruption.
  • Increases product lifespan due to the connector's robust construction.
  • Streamlines manufacturing processes through SMT compatibility.
  • Provides stable performance over a wide range of environmental conditions.

Additional Details

This Hirose connector is designed to meet the increasing demands for miniaturization and high-density packaging in modern electronics. The 0.35V specification likely refers to the voltage rating. The materials used in its construction are carefully selected to provide optimal electrical and mechanical performance. Specific details regarding the number of contacts, pitch, and stacking height can be found in the detailed product datasheet provided by Hirose Electric. This connector also meets industry standards for environmental compliance, making it suitable for global markets.

Hirose connectors are known for their precision engineering and high-quality materials, ensuring reliable performance in demanding applications. Their board-to-board connector solutions are used extensively in a wide range of industries, where connectivity and reliability are paramount.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
TDK Corporation
Lowest to $0.0244
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
AVX Corp/Kyocera Corp
Lowest to $0.9794
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
Lowest to $0.0021
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess