The POZ2AN-1-501N-T00 is a thermistor manufactured by Murata Electronics North America. It's designed for temperature sensing, temperature compensation, and overheat protection in various electronic applications. Being a negative temperature coefficient (NTC) thermistor, its resistance decreases as the temperature increases.
Applications
- Temperature sensing in home appliances
- Temperature compensation in electronic circuits
- Overheat protection in power supplies
- Temperature monitoring in battery management systems
- Automotive temperature sensing
Features
- Negative Temperature Coefficient (NTC)
- High sensitivity to temperature changes
- Excellent long-term stability
- Compact design
- Reliable performance
- Leaded configuration (T00) for easy mounting
Benefits
- Precise temperature measurement
- Improved circuit performance through temperature compensation
- Prevention of damage from overheating
- Simple integration into existing systems
- Consistent and dependable operation
- Cost-effective solution for temperature sensing needs
Additional Details
The POZ2AN-1-501N-T00 boasts a resistance of 500 Ohms at 25°C. As an NTC thermistor, it exhibits a decrease in resistance with increasing temperature. The “T00” designation usually indicates specifics related to its packaging or lead configuration. Its B-value, a material constant, dictates the relationship between its resistance and temperature; a higher B-value signifies greater sensitivity to temperature fluctuations. Its compact size and reliable performance make it suitable for temperature sensing in various appliances, electronic circuits, and battery packs.
When using this thermistor, it is critical to account for self-heating, as excessive power dissipation can skew temperature readings. Consult the Murata Electronics North America datasheet for comprehensive specifications including the B-value, resistance tolerance, and operating temperature range. Its robustness and stability enable accurate temperature monitoring in diverse operating conditions.