EN
  • EN
  • DE

BM23PF0.8-24DS-0.35V(880)

Part No BM23PF0.8-24DS-0.35V(880)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964874-BM23PF0.8-24DS-0.35V(880)
Categories OEM Parts(A-B)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM23PF0.8-24DS-0.35V(880) CAD Model

Description

The BM23PF0.8-24DS-0.35V(880) is a board-to-board connector from Hirose Electric Co Ltd. This connector is designed for applications that require compact, reliable, and high-speed connections between printed circuit boards. Part of the BM23 series, it is known for its fine pitch, space-saving design, and robust construction, making it suitable for a variety of consumer and industrial electronic devices.

Applications:

  • Mobile Phones and Smartphones
  • Tablets and Handheld Devices
  • Digital Cameras and Video Recorders
  • Laptop Computers
  • Audio and Visual Equipment
  • Automotive Electronics

Features:

  • Fine Pitch (0.8mm): Enables high-density mounting and space-saving design on PCBs.
  • 24 Contacts: Provides a sufficient number of connections for signal and power transmission.
  • Double Shielded (DS): Offers enhanced EMI/RFI protection, reducing interference and improving signal integrity.
  • Low Profile Design: Minimizes the overall height of the connection, allowing for thinner and more compact devices.
  • Surface Mount Technology (SMT): Designed for automated SMT assembly, reducing manufacturing costs and improving reliability.
  • Secure Mating Mechanism: Ensures a reliable and stable connection between boards, preventing accidental disconnections.

Benefits:

  • Space Optimization: The fine pitch and low profile design allow for efficient use of PCB space, enabling smaller and more compact devices.
  • Improved Signal Integrity: The double-shielded design minimizes EMI/RFI interference, ensuring reliable high-speed data transmission.
  • Robust Connection: The secure mating mechanism and durable construction provide a stable and reliable connection, even in harsh environments.
  • Cost-Effective Assembly: SMT compatibility simplifies the manufacturing process and reduces assembly costs.
  • Versatile Application: Suitable for a wide range of electronic devices, making it a flexible and versatile connectivity solution.

Additional Details:

The BM23PF0.8-24DS-0.35V(880) connector is designed to operate at a voltage rating of 0.35V. The 'PF' likely refers to a specific design or material variation within the BM23 series. The (880) at the end of the part number could indicate a specific packaging or manufacturing lot code. The connector is typically used in applications where a parallel board-to-board connection is needed. Proper soldering techniques and handling procedures should be followed to ensure a reliable and long-lasting connection. The datasheet provides detailed information on the connector's electrical and mechanical characteristics, as well as recommended PCB layout guidelines.

This Hirose connector offers a robust and reliable solution for high-density board-to-board connections, making it an excellent choice for demanding electronic applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess