The BM20UB(0.8)-34DP-0.4V(86) is a board-to-board connector manufactured by Hirose Electric Co Ltd. This connector is designed for high-density and high-speed signal transmission in various electronic devices. Its fine pitch and robust design ensure reliable electrical connections and efficient data transfer.
Applications
- Smartphones
- Tablets
- Digital cameras
- Wearable devices
- Automotive navigation systems
Features
- Pitch: 0.8mm
- Number of contacts: 34
- Stacking Height: 0.4mm
- High-speed transmission capability
- Secure locking mechanism
Benefits
- Enables high-density packaging, allowing for miniaturization of electronic devices.
- Supports high-speed data transfer, ensuring efficient performance.
- Provides reliable electrical connections, reducing the risk of signal loss.
- Withstands vibration and shock, making it suitable for portable applications.
- Simplifies assembly with its user-friendly design.
Additional Details
The BM20UB(0.8)-34DP-0.4V(86) connector is designed with a secure locking mechanism that ensures a stable connection even under vibration. Its fine pitch and low profile make it ideal for applications where space is limited. The connector is made of high-quality materials to ensure durability and long-term reliability. It operates over a wide temperature range, typically from -40°C to +85°C. This connector is commonly used in applications requiring high-speed data transmission and reliable performance in compact devices.