EN
  • EN
  • DE

5021-3Y

Part No 5021-3Y
Manufacturer Staco Energy Products Company
Catalog Equipment - Specialty
Description VAR XFMR 480/560VAC 28A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Panel Mount
Output Type Terminals
Voltage - Output 480VAC, 560VAC
Voltage - Supply 240VAC, 480VAC
Input Type Terminals
Constant Current Load - Max 28A (27.2kVA)
Size 15.690\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545110-5021-3Y
Ultra Librarian 3D Model Ultra Librarian 5021-3Y CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $1.6015
MACOM Technology Solutions
D-32XR-FC INSTRUMENT PHOTODETECT
Need more? Email Us
MACOM Technology Solutions
AT-2.5SFB/17LP/AC/MM/FC
Need more? Email Us
MACOM Technology Solutions
DGM-32XR-SC
Need more? Email Us
MACOM Technology Solutions
PT-12B/8SMA/TDC/FC
Need more? Email Us
RDC Semiconductor
Need more? Email Us
CLIFF Electronic Components Ltd
QT3 - 3 PHASE QUICKTEST USA
Need more? Email Us
MACOM Technology Solutions
AD-40APDIR-FC INSTRUMENT PHOTORE
Need more? Email Us
B&K Precision
DC ELECTRONIC PROGRAM LOAD 5000W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess