The LM2592HVS-12/TR is a step-down (buck) switching regulator from HGSEMI. It efficiently converts a higher DC input voltage to a lower, fixed 12V DC output. The 'HVS' designation indicates a High Voltage Switch, enabling a wider input voltage range than standard LM2592 regulators. The '/TR' suffix denotes tape and reel packaging for automated assembly during manufacturing.
Applications
- Powering microcontrollers and digital logic circuits
- Industrial automation and control systems
- Automotive applications
- Battery charging circuits
- LED lighting and display drivers
- Distributed power supply architectures
- Point-of-load regulation
Features
- Fixed 12V output voltage
- High Voltage Switch (HVS) version supporting a wider input voltage range
- High efficiency power conversion (typically >80%)
- Internal oscillator with a fixed switching frequency
- Built-in thermal shutdown protection
- Overcurrent protection (current limiting)
- Enable/Disable control input
- Low quiescent current (standby current)
- Minimal external components required
- Available in a TO-263 package
Benefits
- Efficient Power Delivery: High efficiency minimizes power loss and heat generation, critical for sensitive electronic components and battery-powered devices.
- Simplified Circuit Design: Requires fewer external components than linear regulators or discrete switching solutions, saving board space and reducing cost.
- Versatile Input Voltage: The HVS version can handle a broader range of input voltages, simplifying design and allowing for flexibility in power source selection.
- Enhanced Reliability: Built-in protection mechanisms (thermal shutdown, current limiting) prevent damage from overloads or overheating.
- Easy Power Management: Enable/Disable pin provides external control over the regulator's output, facilitating power saving and sequencing.
- Stable Output Voltage: Delivers a consistent and regulated 12V output, crucial for reliable operation of connected devices.
Additional Details
The LM2592HVS-12/TR operates at a fixed switching frequency, typically around 150 kHz. The use of a properly sized inductor and capacitors is essential for stable and efficient operation. Proper PCB layout is critical, especially minimizing the area of the switching loop to reduce electromagnetic interference (EMI). Consider a heat sink if the application demands high output current and/or operates at elevated temperatures. Refer to the device datasheet for specific recommendations on component selection and layout guidelines. The TO-263 package offers good thermal performance when properly mounted to a PCB with adequate copper area.