EN
  • EN
  • DE
Part No 3225
Manufacturer Heyco Products Corporation
Catalog Cable and Cord Grips
Description LTF 29 BLACKW/3177 NUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable and Cord Grips
Mfr Heyco Products Corporation
Package Box
Product Status Active
Type Cable Grip
Outside Cable Diameter (Min) 0.590" (14.99mm)
Outside Cable Diameter (Max) 0.990" (25.15mm)
Thread Size PG29
Thread Length 0.590" (14.99mm)
Panel Hole Size 1.469" (37.3mm)
Material Polyamide (PA66), Nylon 6/6
Includes Locknut
Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Temperature Range - Operating -40°C ~ 115°C
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 849851-3225
Ultra Librarian 3D Model Ultra Librarian 3225 CAD Model

Description

The 849851-3225 is a black cable grip from Heyco Products Corporation used for cable and cord management.

  • Color: Black
  • Ingress Protection: IP68
  • Includes: Locknut
  • Thread Size: PG29
  • Temperature Range: -40°C to 115°C
  • Standard Package: 300 pcs
  • Product Status: Active
  • REACH: Not Affected
  • ECCN: EAR99

You May Also Be Interested in

Amphenol Sine Systems Corp
CABLE GRIP 14-16.99MM ZINC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP RA 6-10.5MM 11/16-24
Need more? Email Us
Heyco Products Corporation
BRASS CGHT M25-205
Lowest to $140.2898
Conta-Clip, Inc.
Cable Gland Brass, Nickel Plated PG13.5 Silver
Need more? Email Us
Heyco Products Corporation
FLEX LTF 13 BLACK W/3171 NUT
Lowest to $1.7360
Amphenol Sine Systems Corp
CABLE GRIP 5-8.5MM 9/16-24 ZINC
Need more? Email Us
Heyco Products Corporation
LTF 13.5 BLACKW/3171 NUT
Lowest to $0.2356
Conta-Clip, Inc.
M12 STRAIGHT THROUGH PA/EPDM
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG29 Black
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess