EN
  • EN
  • DE
Part No 3246
Manufacturer Heyco Products Corporation
Catalog Cable and Cord Grips
Description FLEX LTF 13 BLACK W/3171 NUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable and Cord Grips
Mfr Heyco Products Corporation
Package Box
Product Status Active
Type Cable Grip
Outside Cable Diameter (Min) 0.170" (4.32mm)
Outside Cable Diameter (Max) 0.450" (11.43mm)
Thread Size PG13.5
Thread Length 0.410" (10.41mm)
Panel Hole Size 0.803" (20.4mm)
Material Polyamide (PA66), Nylon 6/6
Includes Locknut, Strain Relief
Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Temperature Range - Operating -40°C ~ 115°C
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 855648-3246
Ultra Librarian 3D Model Ultra Librarian 3246 CAD Model

Description

The 855648-3246 is a black cable grip designed for managing cables and wires.

  • Package: Box
  • Standard Package: 500 pieces
  • Material: Polyamide (PA66) and Nylon 6/6 materials
  • Ingress Protection: IP68
  • Includes: Locknut and Strain Relief
  • Panel Hole Size: 0.803 inches (20.4mm)
  • Thread Size: PG13.5
  • Operating Temperature: -40°C to 115°C
  • Manufacturer: Heyco Products Corporation
  • Status: Active Product

You May Also Be Interested in

Amphenol Sine Systems Corp
CABLE GRIP 9-12.5MM ZINC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 5-8.5MM 9/16-24 ZINC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 14-16.99MM ZINC
Need more? Email Us
Conta-Clip, Inc.
M12 STRAIGHT THROUGH PA/EPDM
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 2.5-6.35MM PG7
Need more? Email Us
Heyco Products Corporation
Cable Grip Polyamide (PA66), Nylon 6/6 1/2" NPT Black
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG48 Gray
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG42 Gray
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP RA 9-14.5MM 15/16-20
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7360 $60.7600
85+ $1.4241 $121.0485
130+ $1.3802 $179.4260
175+ $1.3352 $233.6600
225+ $1.2913 $290.5425
300+ $1.1573 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess