EN
  • EN
  • DE
Part No 3216
Manufacturer Heyco Products Corporation
Catalog Cable and Cord Grips
Description LTF 13.5 BLACKW/3171 NUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable and Cord Grips
Mfr Heyco Products Corporation
Package Box
Product Status Active
Type Cable Grip
Outside Cable Diameter (Min) 0.170" (4.32mm)
Outside Cable Diameter (Max) 0.450" (11.43mm)
Thread Size PG13.5
Thread Length 0.410" (10.41mm)
Panel Hole Size 0.803" (20.4mm)
Material Polyamide (PA66), Nylon 6/6
Includes Locknut
Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Temperature Range - Operating -40°C ~ 115°C
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 545426-3216
Ultra Librarian 3D Model Ultra Librarian 3216 CAD Model

Description

The 545426-3216 is a black cable grip designed for cable and cord management.

  • Color: Black
  • Material: Polyamide (PA66) and Nylon 6/6
  • Ingress Protection Rating: IP68 (Dust-tight and Waterproof)
  • Includes: Locknut
  • Panel Hole Size: 0.803"
  • Thread Size: PG13.5
  • Cable Outside Diameter: 0.170" to 0.450"
  • Package: Box
  • Standard Quantity: 1,500 pcs
  • Manufacturer: Heyco Products Corporation
  • Status: Active
  • Application: Widely used where secure and waterproof cable management is required.

You May Also Be Interested in

Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG36 Gray
Need more? Email Us
HARTING
CABLE GLAND 29.97MM PG29 METAL
Need more? Email Us
Molex, LLC
CABLE GRIP 9.53-11.1MM 3/4\
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG48 Gray
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG42 Gray
Need more? Email Us
HARTING
CABLE GLAND 14-18.01MM PG21
Need more? Email Us
LEMO
CABLE GRIP 4.2-5.2MM M9 BRASS
Need more? Email Us
Molex, LLC
CABLE GRP 22.23-25.4MM 1 1/4\
Need more? Email Us
Molex, LLC
CABLE GRIP RA 15.88-19.05MM 3/4\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess