EN
  • EN
  • DE

12576

Part No 12576
Manufacturer Essentra Components
Catalog Hole Plugs - Tapered Caps
Description TAPERED CAP - OD RANGE: 139.5 -
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310461-12576
Manufacturer Essentra Components
Category Hardware, Fasteners, Accessories > Hole Plugs - Tapered Caps
Packaging Bulk
Part Status Active
Type Body Plug
Color Red
Material Low-Density Polyethylene
Flange Diameter 5.906" (150.01mm)
Diameter - Inside 140.0mm
Diameter - Outside 145.6mm
Ultra Librarian 3D Model Ultra Librarian 12576 CAD Model

Description

Specifications: • Material: Low-Density Polyethylene • Color: See Table

You May Also Be Interested in

R1A
Essentra Components
NPT THREADED PLUG -SQUARE HEAD,
Lowest to $3.4581
M20
Altech corporation
M20PLUG FOR ALUMINUM ENCLOSURES
Lowest to $0.0387
Heyco Products Corporation
G 375 BLACK
Need more? Email Us
Essentra Components
TAPERED CAP - OD RANGE: 51.3 - 5
Need more? Email Us
Essentra Components
HOLE PLUG 0.250\
Need more? Email Us
Elesa USA Corporation
NDX.T, ROUND END-CAPS FOR TUBES,
Need more? Email Us
Heyco Products Corporation
DP 687 BLACK
Need more? Email Us
Essentra Components
METRIC THREADED CAP:LDPE RED,M26
Need more? Email Us
Essentra Components
METRIC THREADED CAP:LDPE RED,M10
Lowest to $0.2448

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess