EN
  • EN
  • DE
Part No 1681
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description SP 375 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Product Status Active
Type Body Plug
Color Black
Material Nylon
Hole Diameter 0.375" (9.53mm) 3/8"
Flange Diameter 0.470" (11.94mm)
Panel Thickness 0.250" (6.35mm) 1/4"
Standard Package 12,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 847885-1681
Ultra Librarian 3D Model Ultra Librarian 1681 CAD Model

Description

The 847885-1681 is a black nylon body plug hole plug manufactured by Heyco Products Corporation.

  • Flange Diameter: 0.470" (11.94mm).
  • Hole Diameter: 0.375" (9.53mm).
  • Panel Thickness: 0.250" (6.35mm).
  • Availability: Actively available.
  • REACH: Unaffected.
  • Limitations: Not suitable for liquids or extreme temperatures.

You May Also Be Interested in

Keystone Electronics
HOLE PLUG 0.500" STL/NCKL NAT
Lowest to $0.7370
Keystone Electronics
HOLE PLUG 0.312" STL/NCKL NAT / Hole Plug 0.312" (7.92mm) 5/16" Steel, Nickel Plated Natural
Lowest to $6.2000
Elesa USA Corporation
NDX.Q, SQUARE END-CAPS FOR TUBES
Need more? Email Us
Essentra Components
HOLE PLUG 0.312\
Need more? Email Us
Essentra Components
TAPERED CAP - OD RANGE: 139.5 -
Need more? Email Us
Heyco Products Corporation
G 437 BLACK
Need more? Email Us
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Need more? Email Us
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Lowest to $0.0956
Keystone Electronics
HOLE PLUG 1.500" STL/NCKL NAT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess