EN
  • EN
  • DE

2000-5410/1101-951

Part No 2000-5410/1101-951
Manufacturer WAGO Corporation
Catalog Terminal Blocks - Din Rail, Channel
Description 4-CONDUCTOR SENSOR TERMINAL BLOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Feed Through, Isolated (3)
Number of Positions 10
Number of Levels 4
Terminal - Width 7.0mm
Termination Style Push In, Spring
Current - IEC 13.5 A
Current - UL 15 A
Voltage - UL 24V
Wire Gauge or Range - AWG 16-24 AWG
Wire Gauge or Range - mm2 0.14-1.5mm2
Features LED
Color Gray
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1570908-2000-5410/1101-951
Ultra Librarian 3D Model Ultra Librarian 2000-5410/1101-951 CAD Model

Description

N

You May Also Be Interested in

WAGO Corporation
3-CONDUCTOR THROUGH TERMINAL BLO
Lowest to $0.7599
Phoenix Contact
CONN TERM BLK GROUND 10-28AWG
Need more? Email Us
Altech corporation
CONN TERM BLK DISCONN 10-22AWG
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 6-16 AWG
Lowest to $6.8182
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
WAGO Corporation
3-CONDUCTOR SENSOR TERMINAL BLOC
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 8-24 AWG
Lowest to $0.9545

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess