EN
  • EN
  • DE

Z8G4G5694

Part No Z8G4G5694
Manufacturer Hewlett Packard
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1163361-Z8G4G5694
Categories Custom Parts
Manufacturer Hewlett Packard
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8G4G5694 CAD Model

Description

The HP Z8G4G5694 is a high-performance system board designed for HP Z8 G4 workstations. This motherboard forms the core of a powerful computing platform tailored for demanding professional applications.

Applications:

  • High-end Content Creation: Used in workstations for video editing, 3D rendering, and visual effects.
  • Scientific Research: Employed in systems for data analysis, simulations, and modeling.
  • Engineering and Design: Found in CAD/CAM workstations for product design and simulation.
  • Financial Modeling: Utilized in servers and workstations for complex financial calculations and analysis.
  • Medical Imaging: Used in workstations for processing and visualizing medical images, such as MRIs and CT scans.

Features:

  • Dual Intel Xeon Scalable Processors Support: Accommodates two high-performance Intel Xeon Scalable processors, providing exceptional processing power.
  • Multiple Memory Channels: Supports high-capacity, high-speed DDR4 ECC Registered memory for fast data access and reliability.
  • Multiple PCIe Expansion Slots: Offers numerous PCIe slots for installing graphics cards, storage controllers, and other expansion cards.
  • Integrated SATA and SAS Controllers: Provides onboard SATA and SAS controllers for connecting storage devices.
  • Advanced Thermal Management: Designed with an advanced cooling system to ensure stable operation under heavy workloads.
  • Extensive I/O Connectivity: Includes a wide range of I/O ports for connecting peripherals and external devices, including USB, Ethernet, and audio ports.

Benefits:

  • Enhanced Performance: Enables faster processing speeds and improved system responsiveness for demanding applications.
  • Increased Reliability: ECC memory support and robust design ensure data integrity and system stability.
  • Scalability: Multiple expansion slots allow for future upgrades and customization.
  • Improved Productivity: Faster processing and data access lead to increased productivity and reduced project completion times.
  • Optimized for Professional Workloads: Specifically designed and optimized for demanding professional applications.

Additional Details:

The HP Z8 G4 system board supports the latest Intel Xeon Scalable processors, offering a wide range of core counts and clock speeds to meet varying performance requirements. It also supports high-capacity DDR4 ECC Registered memory, ensuring data integrity and reliability. The multiple PCIe expansion slots allow for the installation of multiple graphics cards, storage controllers, and other expansion cards, providing flexibility and scalability. The integrated SATA and SAS controllers provide support for a variety of storage devices. The advanced thermal management system ensures stable operation under heavy workloads, preventing overheating and ensuring long-term reliability. The HP Z8G4G5694 is a powerful and reliable system board that is ideal for demanding professional applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
Need more? Email Us
Zilog
Need more? Email Us
Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Zarlink
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess