EN
  • EN
  • DE

MSA3135

Part No MSA3135
Manufacturer Hewlett Packard
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080355-MSA3135
Categories OEM Parts(M-N)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSA3135 CAD Model

Description

The MSA3135 is a silicon bipolar MMIC amplifier from Hewlett Packard (now Keysight Technologies). It is designed for use in a variety of RF and microwave applications requiring moderate gain and low noise. The device is known for its broadband performance and ease of use.

Applications

  • Low Noise Amplifiers (LNAs)
  • IF Amplifiers
  • Oscillator Buffers
  • General purpose gain blocks
  • Receiver front-ends

Features

  • High Gain: Provides a significant level of signal amplification.
  • Low Noise Figure: Minimizes the amount of noise added to the signal.
  • Broadband Performance: Operates over a wide range of frequencies.
  • Unconditionally Stable: Designed to be stable under various operating conditions.
  • Easy to Use: Requires minimal external components for operation.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals.
  • Increased System Dynamic Range: Allows for the processing of a wider range of signal levels.
  • Simplified Circuit Design: Reduces the complexity of RF and microwave circuits.
  • Cost-Effective Solution: Provides a high level of performance at a reasonable cost.
  • Reliable Performance: Ensures consistent and dependable operation.

Additional Details

The MSA3135 typically operates from a single positive supply voltage. It is available in a variety of packages, including surface mount and through-hole options. Key specifications include gain, noise figure, output power, and operating frequency range. It's important to consult the manufacturer's datasheet for detailed specifications to ensure proper application. The device's performance is highly dependent on proper biasing and impedance matching. External components, such as resistors and capacitors, are typically required to optimize performance. This amplifier is frequently used in communication systems, test equipment, and other RF and microwave applications. The rugged design ensures reliable operation in demanding environments.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess