EN
  • EN
  • DE

YM2413

Part No YM2413
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411529-YM2413
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YM2413 CAD Model

Description

The Yamaha YM2413, also known as the OPLL (FM Operator Type-LL), is a low-cost FM synthesis sound chip produced by Yamaha. It was widely used in various 8-bit and 16-bit computers, consoles, and arcade machines during the late 1980s and early 1990s. It's a simplified version of the more complex YM3812 (OPL2) chip.

Applications

  • MSX Computers: A very common sound chip in MSX home computers, significantly enhancing their audio capabilities.
  • Arcade Games: Used in some arcade game boards to generate music and sound effects.
  • Musical Instruments: Sometimes found in low-end electronic keyboards and synthesizers.
  • Sound Cards: Used in some early PC sound cards to provide FM synthesis capabilities.

Features

  • FM Synthesis: Uses frequency modulation (FM) to generate a wide range of sounds.
  • 9 Channels: Provides nine simultaneous melodic channels.
  • 15 Instrument Presets: Includes 15 pre-programmed instrument sounds, such as piano, organ, and guitar.
  • Programmable Instruments: Allows users to create custom instrument sounds by adjusting FM parameters.
  • Low Power Consumption: Designed for use in battery-powered devices.
  • Simple Interface: Relatively easy to interface with microprocessors and other digital circuits.

Benefits

  • Enhanced Audio Quality: Significantly improves the audio quality of devices compared to simple tone generators.
  • Versatile Sound Generation: Capable of producing a wide range of sounds, from realistic instruments to synthesized effects.
  • Low Cost: Made it affordable to include FM synthesis in a variety of consumer products.
  • Ease of Use: Relatively easy to program and use compared to more complex sound chips.
  • Nostalgia: Evokes a sense of nostalgia for classic video games and computer music.

The YM2413 uses a 2-operator FM synthesis engine. The limited number of operators compared to the OPL2 makes it simpler to program, but also somewhat limits the complexity of sounds it can produce. It features a limited set of waveforms. Despite these limitations, skilled composers and programmers were able to create impressive music and sound effects using the YM2413, and it is still valued for its unique sonic characteristics. The chip is available in DIP (Dual In-line Package).

You May Also Be Interested in

Atmel
Lowest to $1.6320
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess