EN
  • EN
  • DE

JW306A

Part No JW306A
Manufacturer Hewlett Packard
Catalog OEM Parts (J - L)
Description Aruba Msr2Kp (Rw) Meshos Otdr 2 Radio Ap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066446-JW306A
Categories OEM Parts(J-L)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JW306A CAD Model

Description

The Hewlett Packard JW306A is a networking transceiver module. These modules are designed to provide flexible and scalable connectivity options for HP network devices. They allow for high-speed data transfer across various network topologies.

Applications:

  • Data Centers: Enables high-speed connections between servers, storage arrays, and network switches to support demanding applications.
  • Enterprise Networks: Used in large-scale enterprise networks to connect switches, routers, and other network infrastructure components, ensuring reliable data transmission.
  • Service Provider Networks: Implemented by service providers to connect network equipment and provide high-bandwidth services to their customers.
  • Campus Networks: Deployed in university and college campus networks to facilitate connectivity for students, faculty, and staff.

Features:

  • High-Speed Data Transfer: Supports Gigabit Ethernet standards, delivering high-speed data transfer rates to enhance network performance.
  • Hot-Swappable: Allows for easy installation and removal without disrupting network operations, minimizing downtime.
  • Small Form Factor Pluggable (SFP): Compact SFP design maximizes port density and simplifies cabling.
  • Optical Fiber Compatibility: Designed to work with optical fiber cables, facilitating long-distance data transmission with minimal signal degradation.

Benefits:

  • Enhanced Network Performance: High-speed data transfer improves overall network performance and supports bandwidth-intensive applications.
  • Flexible Network Expansion: Facilitates easy network scaling by allowing for quick addition or replacement of transceiver modules.
  • Reduced Downtime: Hot-swappable design minimizes downtime during maintenance and upgrades.
  • Cost-Effective Solution: Provides a cost-efficient solution for upgrading network infrastructure to Gigabit Ethernet.

Additional Details:

The HP JW306A transceiver typically supports single-mode or multi-mode fiber optic cables, depending on the specific configuration. It is designed to work with HP networking equipment, ensuring seamless integration and optimal performance. The transceiver often includes features such as digital diagnostics monitoring (DDM), enabling real-time performance monitoring. These devices comply with industry standards such as IEEE 802.3z for Gigabit Ethernet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess