EN
  • EN
  • DE

HCMS2303

Part No HCMS2303
Manufacturer Hewlett Packard
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061910-HCMS2303
Categories OEM Parts(F-I)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCMS2303 CAD Model

Description

The Hewlett Packard HCMS-2303 is a seven-segment display. These displays are commonly used to show numerical information, and sometimes alphanumeric characters, in various electronic devices. As a product from Hewlett Packard, it's likely to be a high-quality component with a focus on reliability and clear display characteristics.

Applications

  • Digital Clocks: Displaying the time in digital clock applications.
  • Multimeters: Showing measurement values in digital multimeters.
  • Calculators: Displaying numerical results in calculators.
  • Industrial Control Panels: Providing numerical readouts for process variables in industrial control systems.
  • Instrumentation: Used in various instrumentation devices to display measurement data.

Features

  • Seven-Segment Display: Composed of seven individual segments that can be illuminated in different combinations to form numbers and some letters.
  • Common Cathode or Common Anode: Available in either common cathode or common anode configurations, affecting the wiring requirements.
  • LED Technology: Utilizes light-emitting diodes (LEDs) to produce bright and easily readable characters.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Low Power Consumption: Efficient LED technology minimizes power consumption.

Benefits

  • Clear Numerical Readout: Provides a clear and easily readable display of numerical information.
  • Versatile Display Options: Can display numbers from 0 to 9 and some alphanumeric characters.
  • Easy Integration: Simple to integrate into electronic circuits with standard wiring configurations.
  • Long Lifespan: LED technology ensures a long operating lifespan.
  • Reliable Performance: Hewlett Packard's reputation ensures reliable and consistent performance.

Additional Details

The HCMS-2303 would have specific details regarding the segment color (typically red, green, or yellow), luminous intensity, and forward voltage requirements. It's packaged for easy mounting on PCBs. Datasheets provide pinout diagrams and electrical characteristics. It adheres to industry standards for seven-segment displays. Drive circuitry typically involves current-limiting resistors for each segment. Multiplexing techniques may be used to reduce the number of required driver pins. Display clarity is optimized for viewing angle. The device's ruggedness will be sufficient for most indoor environments.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess