EN
  • EN
  • DE

P70-5000045R

Part No P70-5000045R
Manufacturer Harwin Inc.
Catalog Contacts, Spring Loaded and Pressure
Description CONTACT SPRING LOADED SMD GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206743-P70-5000045R
Manufacturer Harwin Inc.
Category Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Contact Type Sleeve & Plunger (Pogo Pins)
Mounting Type Surface Mount
Maximum Working Height 0.079" (2.00mm)
Recommended Working Height 0.075" (1.90mm)
Pad Layout Dimension Circular - 0.067" (1.70mm)
Plunger Size 0.024" (0.60mm) Dia
Ultra Librarian 3D Model Ultra Librarian P70-5000045R CAD Model

Description

P70-5000045R from Harwin Inc. is a spring-loaded/pressure contact designed for applications where reliable electrical contact is needed under repeated mating, vibration, movement, or tolerance variation. Components in this category are commonly considered for battery connections, docking interfaces, test fixtures, compact board-to-board contact points, and serviceable embedded electronics where fixed contacts may be less practical. Harwin is widely recognized for interconnect solutions used in demanding electronic designs, which positions this part as a useful option for engineers seeking durable contact performance in space-constrained assemblies. The current lifecycle status for P70-5000045R is information not available, so teams should confirm long-term availability directly with Harwin or authorized distribution before locking it into new designs. RoHS compliance information is also not available from the provided input; engineers should verify the latest compliance declarations, material content data, and datasheet details through official manufacturer sources before procurement.

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD / Contact Spring Surface Mount
Need more? Email Us
AVX Corp/Kyocera Corp
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD / Contact Spring Through Hole
Lowest to $0.6722
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD
Need more? Email Us
Panasonic
CAP ALUM POLY 470UF 20% 2.5V SMD
Need more? Email Us
ALPS Electric
SPRING CONTACT SMT 1.4X1.4MM / Contact Spring Surface Mount
Lowest to $0.0705
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD / 3 Position Spring Compression Contact, Female Connector Surface Mount
Lowest to $1.7013
Harwin Inc.
CONTACT SMD GOLD / Contact Spring Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess