EN
  • EN
  • DE

G125-FS11205L0R

Part No G125-FS11205L0R
Manufacturer Harwin Inc.
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 12POS 0.049 GOLD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 12
Number of Positions Loaded All
Pitch - Mating 0.049" (1.25mm)
Number of Rows 2
Row Spacing - Mating 0.049" (1.25mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Latch Holder
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 8.00µin (0.203µm)
Insulation Color Green
Insulation Height 0.207" (5.25mm)
Temperature Range - Operating -65°C ~ 150°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Pick and Place, Polarizing Key
Current Rating (Amps) 2A
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1627873-G125-FS11205L0R
Ultra Librarian 3D Model Ultra Librarian G125-FS11205L0R CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN HDR 8POS 0.25 TIN PCB R/A
Need more? Email Us
Molex, LLC
CONN RCPT 5POS 0.059 TIN SMD
Need more? Email Us
HARTING
CONN RCPT 6POS 0.05 GOLD SMD
Need more? Email Us
TE Connectivity
CONN HDR 5POS 0.079 GOLD PCB
Need more? Email Us
TE Connectivity
CONN RCPT 40POS 0.05 GOLD PCB
Need more? Email Us
TE Connectivity
CONN HDR 4POS 0.2 TIN PCB
Lowest to $2.5165
TE Connectivity
CONN RCPT 20POS 0.1 GOLD PCB R/A
Need more? Email Us
Amphenol
CONN RCPT 6POS 0.1 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 10POS 0.1 GOLD PCB
Lowest to $3.3429

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess