EN
  • EN
  • DE

MC9S12XET512MAG

Part No MC9S12XET512MAG
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830511-MC9S12XET512MAG
Ultra Librarian 3D Model Ultra Librarian MC9S12XET512MAG CAD Model

Description

The MC9S12XET512MAG is a 16-bit microcontroller unit (MCU) from the S12X family by NXP Semiconductors (formerly Freescale). This high-performance MCU is designed for embedded control applications requiring robust processing power, extensive memory, and a wide range of peripherals.

Applications

  • Automotive body control modules
  • Industrial control systems
  • Medical devices
  • Motor control applications
  • General-purpose embedded systems

Features

  • 16-bit S12X core: Provides high-performance processing capabilities.
  • 512 KB Flash memory: Large on-chip Flash memory for program storage.
  • 32 KB RAM: On-chip RAM for data storage and processing.
  • 12-bit Analog-to-Digital Converter (ADC): Enables precise analog signal measurement.
  • PWM channels: Multiple PWM channels for motor control and other applications.
  • Serial Communication Interfaces (SCI): UART modules for serial communication.
  • Serial Peripheral Interface (SPI): Enables communication with SPI devices.
  • Inter-Integrated Circuit (I2C) Interface: Allows communication with I2C devices.
  • Controller Area Network (CAN) Interface: Supports CAN communication for automotive and industrial applications.
  • Timers: Multiple timers for various timing and control functions.
  • Enhanced Capture Timer (ECT): Provides advanced timing capabilities.
  • Operating Voltage: Typically operates at 5V.

Benefits

  • High Performance: The 16-bit S12X core delivers substantial processing power for complex applications.
  • Large Memory Capacity: 512 KB Flash and 32 KB RAM provide ample space for code and data.
  • Versatile Peripherals: A wide range of peripherals enables integration into various systems.
  • Robust Communication Interfaces: CAN, SCI, SPI, and I2C interfaces facilitate communication with other devices and networks.
  • Precision Analog Measurement: The 12-bit ADC ensures accurate analog signal conversion.
  • Reliable Operation: Designed for reliable operation in harsh environments.

Additional Details

The MC9S12XET512MAG is typically packaged in a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package). It includes safety features such as a watchdog timer and clock monitoring to enhance system reliability. This MCU is often used in applications that require a balance of performance, memory, and peripheral integration.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess