EN
  • EN
  • DE

39500010005

Part No 39500010005
Manufacturer HARTING
Catalog Heavy Duty Connector Accessories
Description PLUG SOCKET MODULE FRANCE (UTE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Plug Socket
Specifications France (UTE)
Ratings IP65 - Dust Tight, Water Resistant
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634143-39500010005
Ultra Librarian 3D Model Ultra Librarian 39500010005 CAD Model

Description

N

You May Also Be Interested in

HARTING
DATA MODULE (2X SUB-D9, F-M)
Need more? Email Us
HARTING
HAN M 6 GASKET 5 MM, NEOPRENE LI
Need more? Email Us
HARTING
HAN 3 QUINTAX-M-C
Need more? Email Us
TE Connectivity
Contact Crimp Pin 16mm² Silver
Need more? Email Us
TE Connectivity
HF.06-CH-16 QMM-SW17
Need more? Email Us
HARTING
HAN M 3 GASKET (ON BOTTOM)
Need more? Email Us
HARTING
HAN M 10 GASKET 5 MM, NEOPREN LI
Need more? Email Us
HARTING
HAN 10 HPR COVER TOGGLE LOCKING
Need more? Email Us
HARTING
M25 TO 1/2\
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess