EN
  • EN
  • DE

39500000100

Part No 39500000100
Manufacturer HARTING
Catalog Heavy Duty Connector Accessories
Description SINGLE FRAME, NI PLATED, PLASTIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Panel Mount Frame with Cover
For Use With/Related Products Han-Port® Programming Ports
Specifications 1 Port
Ratings IP65 - Dust Tight, Water Resistant
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634138-39500000100
Ultra Librarian 3D Model Ultra Librarian 39500000100 CAD Model

Description

N

You May Also Be Interested in

HARTING
ACCY COVER HAN M SIZE 10B HOODS
Need more? Email Us
HARTING
M25 TO 1/2\
Need more? Email Us
TE Connectivity
Contact Crimp Pin 16mm² Silver
Need more? Email Us
TE Connectivity
TDS.13.M
Need more? Email Us
HARTING
HANPORT RJ45F/F 120V NO BRKR
Need more? Email Us
HARTING
HAN ACC. PG29 - 1 1/4\
Need more? Email Us
HARTING
HAN M 10 GASKET 5 MM, NEOPREN LI
Need more? Email Us
HARTING
ADAPTER MODULE W/O DSUB MALE
Need more? Email Us
TE Connectivity
CONN CABLE CLAMP 7MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess