EN
  • EN
  • DE

20100011211

Part No 20100011211
Manufacturer HARTING
Catalog Fiber Optic Connector Assemblies
Description CONN FIBER SMA PLUG SMPLX 1000UM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style SMA
Connector Type Plug
Simplex/Duplex Simplex
Mode POF
Fiber Cladding Diameter 1000µm
Cable Diameter 2.4mm
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634043-20100011211
Ultra Librarian 3D Model Ultra Librarian 20100011211 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN FIBER LC PLUG DUPLX 125UM
Need more? Email Us
TE Connectivity
CONN FIBER FSMA PLUG SMPLX
Need more? Email Us
TE Connectivity
CONN FIBER SC PLUG DUPLX
Need more? Email Us
TE Connectivity
CONN FIBER LC PLUG DUPLX 125UM
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
Neutrik
NC7MXX-BAG Fiber Optic Connector
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
HARTING
CONN FIBER LC PLUG DUPLX HYBRID
Need more? Email Us
NDL
Neutrik
NDL Fiber Optic Connectors
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess