Products specifications Report Issue?

Connector Type Receptacle, Female Sockets
Connector Style A 22
Number of Positions 110
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Contact Finish Gold
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612678-17211101101
Ultra Librarian 3D Model Ultra Librarian 17211101101 CAD Model

You May Also Be Interested in

Amphenol
CONN HEADER 150POS 2MM PRESS-FIT
Lowest to $19.3545
ECAD model for HM2J08PE5118N9LF
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 6345055-1
HARTING
CONN HEADER 2MM
Need more? Email Us
ECAD model for 17151692003
Amphenol
CONN HEADER 55POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for HM2J09PE5110N9LF
Amphenol
CONN HEADER 154POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for HM2P07PA5111AALF
3M
CONN RECEPT 110POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for CP2-SA110-G1-FJ
HARTING
CONN RECEPT 55POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17230552101
HARTING
CONN RECEPT 55POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17230552102
HARTING
CONN RECEPT 125POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17221252102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention