EN
  • EN
  • DE

09670090425

Part No 09670090425
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 9POS 180DEG SHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Hinged Backshell
Number of Positions 9
Compatible Shell Size E
Compatible D-Sub Size 9pos and HD15pos
Cable Type Round
Cable Exit 180°
Shielding Shielded
Primary Material Plastic
Material Thermoplastic, Metallized
Hardware Cable Clamp, Grommets
Features Locking, Mating Screws 4-40
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1621669-09670090425
Ultra Librarian 3D Model Ultra Librarian 09670090425 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN BACKSHELL 25POS 45DEG BLACK
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 25POS 45DEG SHLD
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25POS 180DEG SHLD
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
HARTING
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
HARTING
CONN BACKSHELL 25P 40DEG/180DEG
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 50POS 90DEG BLACK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess