EN
  • EN
  • DE

T2059182101-000

Part No T2059182101-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description INSERT MALE 18POS+1GND HEE-018-M / Male Insert without Contacts 18+Ground Position Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HEE
Package Bulk
Connector Type Insert without Contacts
Gender Male
Number of Positions 18+Ground
Size H10B
Termination Style Crimp
Voltage Rating 500V
Current Rating (Amps) 16A
Contact Type CEM, DEM
Housing Material Polycarbonate (PC)
Material Flammability Rating UL94 V-0
Base Product Number T205
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names A133737,T2059182101-000-ND
Standard Package 5
Win Source Part Number 1099231-T2059182101-000
Ultra Librarian 3D Model Ultra Librarian T2059182101-000 CAD Model

Description

The TE Connectivity AMP Connectors HEE series is a heavy-duty connector insert with 18+Ground positions.

  • Termination Style: Crimp
  • Connector Type: Insert without contacts
  • Contact Type: CEM, DEM
  • Voltage Rating: 500V
  • Gender: Male
  • Housing Material: Polycarbonate (PC)
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 5 inserts
  • Size: H10B

You May Also Be Interested in

Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG
Need more? Email Us
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16A M20
Lowest to $12.2638
HARTING
CONN HOOD SIDE ENTRY SZ16B M40
Lowest to $25.0254
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $0.6445

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess