Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
Mfr HARTING
Series SEK
Package Bulk
Product Status Active
Connector Type Ribbon Cable, DIP Header
Number of Positions 16
Board-Side Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.300" (7.62mm)
Mounting Type Through Hole
Cable Termination IDC
Features Feed Through
Contact Finish Tin
Color Beige
Number of Positions Loaded All
Standard Package 117 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853445-09170169622
Ultra Librarian 3D Model Ultra Librarian 09170169622 CAD Model

Description

The 853445-09170169622 is a rectangular connector used for board-to-board and wire-to-board connections manufactured by HARTING.

  • Series: SEK
  • Positions: 16
  • Color: Beige
  • Contacts: Feed-Through
  • Connection Type: Ribbon Cable and DIP Header
  • Positions Loaded: All
  • Rows: 2
  • Row Spacing: 0.300" (7.62mm)
  • Contact Finish: Tin
  • Package: Bulk
  • Product Status: Active

You May Also Be Interested in

CISCO
Need more? Email Us
ECAD model for 08-0405-05
Cirrus Logic Inc.
Need more? Email Us
ECAD model for WM8167
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0543
ECAD model for 16020088
CISCO
Need more? Email Us
ECAD model for 08-0230-01
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0724
ECAD model for 206460-0021
TE Connectivity
CONN TAB 16-20AWG CRIMP TIN / Tab Contact Tin 16-20 AWG Crimp
Need more? Email Us
ECAD model for 175030-1
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.1035
ECAD model for 171639-1
Molex, LLC
0.80mm (.031") Pitch Header, Surface Mount, Dual Row, Vertical Stacking, 4.50 and5.50mm (.177 and .217") Stacking Heights, Lead-free, 20 Circuits
Lowest to $4.6214
ECAD model for 53307-2071
Others
Lowest to $29.3699
ECAD model for 245805026000829+

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention