Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>Backplane Connector Contacts
Mfr HARTING
Series DIN 41612
Package Bulk
Type Signal
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20-28 AWG
Contact Finish -
Contact Finish Thickness -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 1,000 pcs
Win Source Part Number 1380421-09020008474
Ultra Librarian 3D Model Ultra Librarian 09020008474 CAD Model

Description

The 1380421-09020008474 is a backplane connector contact from HARTING.

  • Series: DIN 41612
  • Contact Type: Signal
  • Termination: Crimp
  • Wire Gauge: 20 to 28 AWG
  • Contact Gender: Socket
  • Package Quantity: 1,000 pieces

You May Also Be Interested in

Amphenol
CONN RECPT
Need more? Email Us
ECAD model for 91290-103LF
Amphenol Aerospace Operations
DAUGHTER BOARD POLARIZATION KEY
Need more? Email Us
ECAD model for HDB-508804-000
TE Connectivity
ASY,PIN,QUADRAX,.231 CRIMP.W/WIR
Need more? Email Us
ECAD model for 1877039-2
HARTING
CONN SHROUD B25 175POS
Need more? Email Us
ECAD model for 17700002002
TE Connectivity
CONN PIN HOOD INT 160CF POS
Need more? Email Us
ECAD model for 203743-4
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
ECAD model for 516-056-000-101
HARTING
CONTACT SOCKET SIGNAL 20-26AWG
Need more? Email Us
ECAD model for 09060006481310
HARTING
HAR-BUS HM CODING F RAL5011 PCEE
Need more? Email Us
ECAD model for 17790000021
TE Connectivity
CONTACT NON-GEND SGNL 16-20AWG
Need more? Email Us
ECAD model for 170484-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5068 $50.6800
245+ $0.4158 $101.8710
375+ $0.4028 $151.0500
515+ $0.3898 $200.7470
665+ $0.3768 $250.5720
890+ $0.3379 $300.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 85 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention