EN
  • EN
  • DE

LM4250CJ8

Part No LM4250CJ8
Manufacturer Harris Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070125-LM4250CJ8
Categories OEM Parts(J-L)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4250CJ8 CAD Model

Description

The LM4250CJ8 is a programmable operational amplifier originally manufactured by National Semiconductor, and later by Harris Corporation and others. It is designed for ultra-low power applications and offers external programmability for optimizing power consumption and performance. The programming feature allows the user to adjust parameters such as supply current, slew rate, and input bias current to suit specific application requirements.

Applications

  • Battery-powered instruments
  • Portable data acquisition systems
  • Remote sensor amplifiers
  • Hearing aids
  • Medical instrumentation
  • Long-life timers
  • Micropower comparators

Features

  • Ultra-low power consumption
  • External programmability of supply current
  • Wide supply voltage range: ±1.5V to ±18V
  • Low input bias current
  • High input impedance
  • High open-loop gain
  • Internally compensated

Benefits

  • Extended Battery Life: Ultra-low power consumption maximizes battery life in portable devices.
  • Flexible Performance: Programmability allows optimization for different application needs.
  • Versatile Operation: Wide supply voltage range supports various power configurations.
  • High Accuracy: Low input bias current and high input impedance ensure accurate signal amplification.
  • Simplified Design: Internal compensation simplifies circuit design.

The LM4250CJ8's programmability is achieved through an external programming resistor. The value of this resistor determines the supply current of the amplifier, which in turn affects its other performance parameters. By selecting an appropriate resistor value, the user can trade off between power consumption and performance to achieve the optimal balance for a specific application. The device is packaged in an 8-pin DIP package.

This op-amp is particularly well-suited for applications where power conservation is paramount. Its flexibility and programmability make it a versatile choice for a wide range of low-power analog circuits.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Chilisin
Lowest to $0.0517
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0643
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Samsung
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess