EN
  • EN
  • DE

HIN209IB

Part No HIN209IB
Manufacturer Harris Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232 TRANSMITTERS/RECIEVERS / 3/5 Transceiver Full RS232 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Harris Corporation
Package Bulk
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 120Kbps
Voltage - Supply 4.5V ~ 5.5V, 9V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-HIN209IB,HARHARHIN209IB
Standard Package 1
Win Source Part Number 1065107-HIN209IB
Ultra Librarian 3D Model Ultra Librarian HIN209IB CAD Model

Description

The HIN209IB is a line driver/receiver integrated circuit manufactured by Harris Corporation (now Intersil, acquired by Renesas). It is designed for RS-232 communication, providing a robust interface between digital systems and RS-232 serial ports. This IC integrates both drivers and receivers, making it a versatile solution for serial data transmission.

Applications:

  • Computer Serial Ports: Used in legacy computer systems to interface with RS-232 serial ports for data communication.
  • Data Acquisition Systems: Employed in data acquisition devices for serial communication with sensors and other peripherals.
  • Industrial Control Systems: Integrated into industrial control equipment for serial communication with PLCs, HMIs, and other control devices.
  • Embedded Systems: Utilized in embedded systems for serial communication with external devices such as modems, printers, and other serial interfaces.
  • Diagnostic Equipment: Found in diagnostic tools for serial communication with electronic systems for data analysis and troubleshooting.

Features:

  • RS-232 Compatibility: Complies with RS-232 communication standards for reliable serial data transmission.
  • Integrated Drivers and Receivers: Includes both drivers and receivers in a single package, simplifying circuit design.
  • High Baud Rate Support: Supports high baud rates for fast and efficient serial data transmission.
  • Short-Circuit Protection: Features short-circuit protection to prevent damage from electrical faults.
  • ESD Protection: Incorporates ESD protection to prevent damage from electrostatic discharge.

Benefits:

  • Simplified Design: Integrated drivers and receivers reduce the number of components needed, simplifying circuit design and reducing board space.
  • Reliable Communication: Provides a robust and reliable RS-232 interface, ensuring consistent data transmission.
  • Protection Against Electrical Faults: Short-circuit and ESD protection enhance the IC's durability and prevent damage from electrical issues.
  • Fast Data Transmission: High baud rate support enables fast and efficient serial data transmission.
  • Cost-Effective Solution: Integrated functionality and robust design provide a cost-effective solution for RS-232 communication.

Additional Details:

The HIN209IB operates on a single 5V power supply and is available in various package options. Its low power consumption makes it suitable for battery-powered applications. The IC’s internal charge pump generates the necessary voltage levels for RS-232 communication, eliminating the need for external components. It is designed to meet stringent industry standards for performance and reliability. The HIN209IB is an ideal choice for applications requiring a robust and reliable RS-232 interface with integrated drivers and receivers.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess