EN
  • EN
  • DE

HD4-6409/883

Part No HD4-6409/883
Manufacturer Harris Corporation
Catalog Interface - Encoders, Decoders, Converters
Description CMOS MANCHESTER ENCODER-DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Harris Corporation
Package Bulk
Product Status Active
Type Manchester Encoder/Decoder
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 596575-HD4-6409/883
Ultra Librarian 3D Model Ultra Librarian HD4-6409/883 CAD Model

Description

The HD4-6409/883 is a Manchester encoder/decoder integrated circuit manufactured by Harris Corporation.

  • Voltage Supply Range (Analog): 4.5V to 5.5V
  • Voltage Supply Range (Digital): 4.5V to 5.5V
  • Package Type: Surface Mount
  • Package: 20-CLCC
  • Product Status: Active

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6368 $102.6368
2+ $99.4293 $198.8586
3+ $96.2219 $288.6657
4+ $93.0145 $372.0580
5+ $83.3922 $416.9610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess