EN
  • EN
  • DE

CDP1855E

Part No CDP1855E
Manufacturer Harris Corporation
Catalog Linear - Analog Multipliers, Dividers
Description 8-BIT MULTIPLY/DIVIDE UNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Harris Corporation
Package Bulk
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 1-Quadrant
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578091-CDP1855E
Ultra Librarian 3D Model Ultra Librarian CDP1855E CAD Model

Description

The 578091-CDP1855E is an analog multiplier/divider integrated circuit (IC) used in various applications.

  • Category: Linear analog multipliers and dividers
  • Performance: High performance and accuracy in analog signal processing
  • Package: Bulk
  • Standard Package: One piece
  • Type: 1-quadrant analog multiplier/divider
  • Package Type: 28-DIP
  • Supplier Device Package: 28-PDIP
  • Operating Temperature Range: Vendor undefined
  • Status: Active
  • Manufacturer: Harris Corporation

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Texas Instruments
Lowest to $17.4292
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $79.3985
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Lowest to $79.3985
Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7012 $83.4024
4+ $34.2164 $136.8656
6+ $33.1471 $198.8826
8+ $32.0778 $256.6224
10+ $31.0087 $310.0870
13+ $27.8009 $361.4117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess