EN
  • EN
  • DE

CD74FCT843AEN

Part No CD74FCT843AEN
Manufacturer Harris Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051616-CD74FCT843AEN
Categories OEM Parts(C-E)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74FCT843AEN CAD Model

Description

The CD74FCT843AEN is a high-speed, low-power octal transparent latch manufactured by Texas Instruments (originally Harris Corporation). This device is part of the FCT (Fast CMOS Technology) logic family, known for its high-performance and low-power consumption. It's primarily used in applications that require temporary data storage or buffering, such as memory interfaces and data bus management.

Applications

  • Memory Interfacing: Used as a buffer or latch between a microprocessor and memory.
  • Data Bus Buffering: Isolates and buffers data buses to improve signal integrity.
  • Address Latching: Captures and holds address data for memory addressing.
  • I/O Port Expansion: Increases the number of available I/O ports.
  • Digital Signal Processing: Employed in data acquisition and processing systems.

Features

  • Octal Latch: Eight independent D-type transparent latches.
  • High-Speed Operation: Fast propagation delay for high-frequency applications.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient designs.
  • TTL-Compatible Inputs: Compatible with TTL logic levels.
  • 3-State Outputs: Allows for bus isolation when disabled.
  • Positive-Edge Triggered: Latches data on the rising edge of the enable input.
  • Wide Operating Voltage Range: Operates from 4.75V to 5.25V.

Benefits

  • Improved System Performance: High-speed operation ensures fast data transfer and processing.
  • Reduced Power Consumption: Low power dissipation reduces energy consumption and heat generation.
  • Increased System Reliability: Bus buffering enhances signal integrity and reduces noise.
  • Easy Integration: TTL-compatible inputs simplify interfacing with other logic devices.
  • Enhanced Design Flexibility: 3-state outputs enable bus sharing and isolation.

Additional Details

The CD74FCT843AEN is commonly used in computer systems, communication equipment, and industrial control systems. Its octal configuration and high-speed capabilities make it a versatile component for various digital logic applications. The device's 3-state outputs allow for efficient bus management in multiplexed systems. The enable input controls the latching operation, allowing data to pass through when enabled and storing the data when disabled.

The FCT logic family provides a compromise between high-speed performance and lower power consumption compared to older logic families like TTL. The device's datasheet provides specifications such as propagation delay times, input and output voltage levels, and power dissipation characteristics for detailed circuit design and analysis. The package used for the CD74FCT843AEN is typically a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit), affecting its mounting and board layout considerations.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.3698

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess