EN
  • EN
  • DE

CD54HC93F3A

Part No CD54HC93F3A
Manufacturer Harris Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022971-CD54HC93F3A
Categories OEM Parts(C-E)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HC93F3A CAD Model

Description

The CD54HC93F3A is a high-speed CMOS 4-bit binary counter. It is a synchronous counter, meaning all flip-flops are clocked simultaneously, allowing for predictable and reliable operation. This device is part of the 54HC series, known for its high noise immunity and low power consumption, making it suitable for various digital logic applications.

Applications:

  • Frequency dividers
  • Digital clocks and timers
  • Address counters for memory systems
  • Event counters
  • Control circuits

Features:

  • Synchronous counting operation
  • High-speed CMOS logic
  • 4-bit binary counting
  • Individual clear input
  • Cascadable for higher-order counters
  • Wide operating voltage range

Benefits:

  • Precise and predictable counting due to synchronous operation
  • Low power consumption, suitable for battery-powered applications
  • High noise immunity, ensuring reliable operation in noisy environments
  • Flexibility in counting range through cascading
  • Easy to clear the counter to a known state

The CD54HC93F3A consists of four master-slave flip-flops internally interconnected to provide a divide-by-two section and a divide-by-eight section. These sections are triggered by a clock input and can be used independently or connected to form a divide-by-sixteen counter. The device also features a clear input that resets all flip-flops to a low state. The synchronous operation ensures that all outputs change state simultaneously, eliminating glitches and ensuring accurate counting. Its high-speed performance allows it to be used in applications requiring fast counting rates. The wide operating voltage range enhances its compatibility with different power supplies. The ability to cascade multiple devices allows for the creation of counters with larger counting ranges.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Rockwell
Need more? Email Us
Molex, LLC
Need more? Email Us
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess