EN
  • EN
  • DE

CD54HC299FX

Part No CD54HC299FX
Manufacturer Harris Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228167-CD54HC299FX
Categories Custom Parts
Manufacturer Harris Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HC299FX CAD Model

Description

The CD54HC299FX is an 8-bit universal shift register from Harris Corporation (now Intersil). It is part of the High-Speed CMOS (HC) logic family, offering high speed and low power consumption. This versatile device can perform serial-to-serial, serial-to-parallel, parallel-to-serial, and parallel-to-parallel data transfers, making it suitable for a wide variety of digital logic applications.

Applications:

  • Serial data communication
  • Data storage and retrieval
  • Digital delay lines
  • Sequence generators
  • Keyboard and display scanning

Features:

  • 8-bit parallel input/output: Allows for parallel data transfer.
  • Serial input/output: Enables serial data communication.
  • Synchronous parallel loading: Permits loading of all 8 bits simultaneously.
  • Shift right and shift left capability: Provides flexibility in data manipulation.
  • Three-state outputs: Facilitates bus-oriented systems.

Benefits:

  • Versatile data manipulation: Supports multiple data transfer modes.
  • High-speed operation: HC logic family provides fast switching speeds.
  • Low power consumption: CMOS technology minimizes power dissipation.
  • Easy integration: Compatible with other HC logic devices.
  • Wide operating voltage range: Operates from 2V to 6V.

Additional Details:

The CD54HC299FX is typically supplied in a 20-pin Flatpack package, suitable for military and aerospace applications due to its rugged construction and wide temperature range. The device has a typical propagation delay of around 15ns at 5V, allowing for high-speed data processing. The control inputs determine the mode of operation: shift right, shift left, parallel load, or hold. The three-state outputs can be disabled to allow multiple devices to share a common bus. This makes the CD54HC299FX a highly flexible and reliable component for various digital systems requiring serial or parallel data handling.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
TE Connectivity
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess