EN
  • EN
  • DE

RCKSD42UBK1

Part No RCKSD42UBK1
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description 42U SOLID DOOR FOR RCK / Metal, Steel Door, Front or Rear 78.380" L x 23.600" W x 0.840" H (1990.85mm x 599.44mm x 21.34mm) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Components
Mfr Hammond Manufacturing
Series RCKSD
Package Box
Type Door, Front or Rear
Dimension 78.380" L x 23.600" W x 0.840" H (1990.85mm x 599.44mm x 21.34mm)
Color Black
Material Metal, Steel
For Use With/Related Products RCKD Series
Ventilation Non-Vented
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 164-RCKSD42UBK1
Standard Package 1
Win Source Part Number 970772-RCKSD42UBK1
Ultra Librarian 3D Model Ultra Librarian RCKSD42UBK1 CAD Model

Description

The Hammond Manufacturing RCKSD42UBK1 is a front or rear door designed for use with the RCKD series.

  • Material: Metal and Steel
  • Color: Black
  • Type: Non-Vented
  • Length: 78.380 inches
  • Width: 23.600 inches
  • Height: 0.840 inches
  • Series: RCKSD
  • Popularity Rating: Medium
  • REACH: Unaffected
  • MSL Level: 1

You May Also Be Interested in

Hammond Manufacturing
PLATE BARRIER 83.9X17.9X0.1" GRY
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 19X12.2X0.07" GREY
Lowest to $48.4298
Hammond Manufacturing
SHELF ADJ VENTED 25X36X1.72 BLK
Need more? Email Us
Hammond Manufacturing
PANEL INNER 45X33" WHITE / Inner Panel, Steel, White, Galvanized, 45 In Length, 33 In Width
Need more? Email Us
Hammond Manufacturing
SUPPORT BAR FOR ADSV SERIES
Need more? Email Us
Hammond Manufacturing
PANEL INNER 33X27" WHITE
Need more? Email Us
Hammond Manufacturing
PANEL INNER 57X33" WHITE
Need more? Email Us
Hammond Manufacturing
RACK SOLID FLUSH DOOR
Need more? Email Us
Hammond Manufacturing
PANEL INNER 69X27" WHITE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess