EN
  • EN
  • DE

1455LBRED

Part No 1455LBRED
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL OPEN PLASTIC RED 2/PACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr Hammond Manufacturing
Series 1455
Package Bag
Product Status Active
Type Bezel
For Use With/Related Products 1455L Series
Size / Dimension 4.178" L x 1.324" W x 0.354" H (106.12mm x 33.63mm x 8.99mm)
Color Red
Material Plastic, ABS
Base Product Number 1455
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 465560-1455LBRED
Ultra Librarian 3D Model Ultra Librarian 1455LBRED CAD Model

Description

The 465560-1455LBRED is a red bezel designed for use with the 1455L series of boxes, enclosures, and racks.

  • Material: Plastic ABS
  • Size Dimension: 4.178" L x 1.324" W x 0.354" H (106.12mm x 33.63mm x 8.99mm)
  • Color: Red
  • Package: 1 Piece
  • Manufacturer: Hammond Manufacturing
  • Product Status: Active

You May Also Be Interested in

Phoenix Contact
LEFT LATERAL ELEMENT 108MM WIDE
Need more? Email Us
Phoenix Contact
COVER CAPS UNOCCUPIED TERM PNTS
Lowest to $0.9720
ON Semiconductor
Need more? Email Us
Phoenix Contact
BASE ELEMENT W/SNAP FOOT 35MM
Need more? Email Us
Keystone Electronics
PANEL PHENOLIC 2-7/8X3-15/16"BLK / Plastic, Phenolic Cover, Lid 4.000" L x 2.875" W x 0.062" H (101.60mm x 73.03mm x 1.57mm) Black
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 28.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 28.2 In Depth
Need more? Email Us
Phoenix Contact
UNIVERS MOD SIDE ELEMENT 11.25MM
Need more? Email Us
TE Connectivity
ENCL LDG-A CLAMP PIN 18MM / Terminal Pin
Need more? Email Us
Phoenix Contact
HOUSING BASE W/SNAP FOOT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess