EN
  • EN
  • DE

CSP5623CG1

Part No CSP5623CG1
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL SIDE 56X20X0.8" BE/GY 1/PR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Type Panel, Side
Color Beige, Gray
Material Metal, Steel
For Use With/Related Products C2 Series
Ventilation Non-Vented
Weight 54 lbs (24.5kg)
Win Source Part Number 1101395-CSP5623CG1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSP5623CG1 CAD Model

Description

The CSP5623CG1 is a panel side type of enclosure manufactured by Hammond Manufacturing.

  • Type: Panel Side
  • Manufacturer: Hammond Manufacturing
  • Series: C2
  • Material: Metal and Steel
  • Supply and Demand Status: Balanced
  • Shipped From: Digi-Key

You May Also Be Interested in

Hammond Manufacturing
SHELF ADJ VENTED 25X36X1.72 BLK
Need more? Email Us
Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 18X17.8X1.7" BLACK
Need more? Email Us
Hammond Manufacturing
PANEL CHASSIS 16.7X11X0.5" UNPTD
Need more? Email Us
Hammond Manufacturing
DOOR STEEL 76.8X22.4X0.75" BLACK
Need more? Email Us
Bud Industries
PANEL ALUMINUM CHASSIS
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 31.5X19X0.5" BE/GY
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 19X12.2X0.07" GREY
Lowest to $48.4298
Hammond Manufacturing
SHELF FIXED 22X22.9X1.32" WHITE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess