EN
  • EN
  • DE

NJM6321AE

Part No NJM6321AE
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832610-NJM6321AE
Ultra Librarian 3D Model Ultra Librarian NJM6321AE CAD Model

Description

The NJM6321AE is a voltage detector IC manufactured by New Japan Radio. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a predefined threshold. This makes it suitable for protecting microcontrollers and other sensitive electronic components from undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery backup systems
  • Over/under voltage protection
  • System monitoring in embedded systems
  • Voltage supervision in automotive applications

Features

  • Voltage Detection: Monitors input voltage and triggers an output when voltage falls below the set threshold.
  • Adjustable Threshold: The detection voltage threshold can be adjusted using external resistors.
  • Open-Drain Output: Output is an open-drain N-channel MOSFET, requiring a pull-up resistor.
  • Low Current Consumption: Designed for low power consumption, extending battery life in portable applications.
  • Hysteresis: Built-in hysteresis to prevent oscillation around the threshold voltage.
  • Operating Voltage: Wide operating voltage range.
  • Package: DIP or SOP package (AE likely specifies the specific package type).

Benefits

  • Protection against Undervoltage: Prevents system malfunction due to low voltage conditions.
  • Improved System Reliability: Ensures proper system operation by resetting the microcontroller during voltage drops.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Versatile Application: Can be used in various voltage monitoring and protection circuits.
  • Simplified Design: Integrated functionality reduces external component count.

Additional Details

The NJM6321AE requires an external pull-up resistor on the output. The value of the pull-up resistor should be chosen based on the application's requirements for speed and current consumption. The threshold voltage can be adjusted by selecting appropriate resistor values in the voltage divider network connected to the input pin. The datasheet provides detailed information on selecting these resistor values. It is crucial to consult the manufacturer's datasheet for detailed specifications, including the operating temperature range, supply voltage limits, and recommended external components. The 'AE' suffix likely specifies the specific package type and any variations in electrical characteristics.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess