EN
  • EN
  • DE

C3RWT1048

Part No C3RWT1048
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX STEEL GRAY 48"L X 1"W / Gray Galvanized Steel Type 3R Wiring Trough
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series C3RWT
Container Type Box
Dimension 48.000" L x 10.000" W (1219.20mm x 254.00mm)
Height 10.000" (254.00mm)
Area (L x W) 480" (3097cm)
Design Cover Included
Material Metal, Steel
Color Gray
Features Lockable, Wall Mount
Ratings IP24, NEMA 3R, UL-870
Weight 48 lbs (21.8kg)
Win Source Part Number 796005-C3RWT1048
Popularity Medium
Supply and Demand Status Limited
Family Name C3RWT
Introduction Date August 15, 2011
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian C3RWT1048 CAD Model

Description

This product is a gray C3RWT series enclosure from Hammond Manufacturing. It is lockable and wall mountable and has IP24, NEMA 3R, and UL-870 ratings.

  • Height: 10.000 inches (254.00mm)
  • Material: Metal, Steel
  • Design: Cover Included
  • Shipped From: Digi-Key
  • Weight: 48 lbs (21.8kg)
  • Container Type: Box
  • Area (L x W): 480 inches (3097cm)
  • Family: C3RWT
  • Dimensions: 48.000 inches L x 10.000 inches W (1219.20mm x 254.00mm)
  • Introduction Date: August 15, 2011
  • Estimated EOL Date: 2027
  • Manufactured In: Canada
  • Popularity: Medium

You May Also Be Interested in

Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Bud Industries
BOX PLASTIC GRAY 9.13"L X 3.15"W
Lowest to $37.1547
Hoffman Enclosures, Inc.
BOX ALUM GRAY 8.66"L X 4.72"W
Need more? Email Us
Bud Industries
CABINET ALUM GRAY 12"L X 8.13"W
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX FIBERGLASS14"LX10"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 30"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 42"L X 31.38"W / Single Door Disconnect Enclosures
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.08" X 1.28" 10PC
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W
Lowest to $0.2968

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess