EN
  • EN
  • DE

C1206KRX7R7BB225

Part No C1206KRX7R7BB225
Manufacturer Yageo
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Yageo
Win Source Part Number 239036-C1206KRX7R7BB225
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1206KRX7R7BB225 CAD Model

Description

Description

The C1206KRX7R7BB225 ceramic capacitor is designed for high reliability and stability in electronic circuits. It is part of the 1206 size multilayer ceramic capacitor family, designed to perform even in adverse environmental conditions.

Features and Benefits

  • X7R Dielectric: Ensures excellent stability and capacitance variability.
  • Wide Applications: Suitable for a wide array of electrical and electronic devices.
  • Compact Design: Space-efficient, supporting complex circuit designs.
  • High Endurance: Withstands rigorous mechanical and thermal conditions.

Applications

  • Aerospace: Used in high-reliability communications systems.
  • Medical devices: Supports life-critical applications needing consistent performance.
  • High-frequency circuits: Crucial for maintaining capacitance under high frequencies.
  • Battery-powered devices: Provides energy filtering and stable operation.

Designed for environments where reliability is critical, it provides a stable capacitance solution for numerous electronic applications.

You May Also Be Interested in

Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess