EN
  • EN
  • DE

BH1AAAW

Part No BH1AAAW
Manufacturer Hammond Manufacturing
Catalog Battery Holders, Clips, Contacts
Description BATTERY HOLDER AAA WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size AAA
Number of Cells 1
Mounting Type Chassis Mount
Termination Style Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536980-BH1AAAW
Ultra Librarian 3D Model Ultra Librarian BH1AAAW CAD Model

Description

N

You May Also Be Interested in

Keystone Electronics
BATT RETAINER COIN 23MM PC PIN
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
MPD (Memory Protection Devices)
BATTERY HOLDER AA 2 CELL PC PIN
Need more? Email Us
MPD (Memory Protection Devices)
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.7748
108
Keystone Electronics
BATTERY HOLDER 1/2AA PC PIN
Need more? Email Us
Keystone Electronics
BATT HOLDER 18650 2 CELL PC PIN
Need more? Email Us
Hammond Manufacturing
BATTERY HOLDER AA WIRE LEADS
Need more? Email Us
Keystone Electronics
BATT CONNECTOR SNAP 9V 8\
Need more? Email Us
Bulgin
BATT HOLDER AA 4 CELL SOLDER LUG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess