EN
  • EN
  • DE

MKL16Z64VLH4

Part No MKL16Z64VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray / IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, TSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 54
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D - 16bit; D/A - 12bit
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MKL16Z64
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 725217-MKL16Z64VLH4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MKL16Z64
Introduction Date May 11, 2013
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MKL16Z64VLH4 CAD Model

Description

NXP MKL16Z64VLH4 Microcontroller

The NXP MKL16Z64VLH4 is a high-performance microcontroller unit (MCU) from the Kinetis L series, designed to deliver exceptional efficiency and versatility for a wide range of embedded applications. This MCU is built on the ARM Cortex-M0+ processor, which provides an optimal balance between processing power and power consumption, making it ideal for cost-sensitive and power-conscious designs.

Key Features:

  • Core: ARM Cortex-M0+ processor running at up to 48 MHz, offering a highly efficient instruction set and single-cycle multiply-accumulate (MAC) operations.
  • Memory: 64 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Energy Efficiency: Power-saving modes including multiple low power modes like STOP and VLPS (Very Low Power Stop) for extended battery life in portable devices.
  • Analog Modules: Integrated analog peripherals including a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and analog comparators.
  • Timers and Communication Interfaces: A range of timers, and communication interfaces such as I2C, SPI, UART, and USB 2.0 Full Speed, facilitating versatile connectivity and control.
  • Flexible Clock Options: Multiple clock sources including an internal clock and an external crystal oscillator, with a clock gating feature to reduce power consumption.
  • Security and Reliability: Features such as a 128-bit unique identification (ID) number for each device, and a hardware CRC module to ensure data integrity.

Applications:

The MKL16Z64VLH4 MCU is well-suited for a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Wearable technology
  • Industrial control systems
  • Medical devices
  • Automotive systems

With its robust feature set and efficient operation, the NXP MKL16Z64VLH4 is an excellent choice for designers looking to create sophisticated systems requiring low power consumption without sacrificing performance. Its comprehensive suite of peripherals and development support makes it a flexible and powerful component for a broad array of embedded solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8214 $56.4642
6+ $17.6072 $105.6432
9+ $17.0000 $153.0000
13+ $15.7857 $205.2141
17+ $15.1786 $258.0362
21+ $14.5715 $306.0015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess