EN
  • EN
  • DE

2SQI7

Part No 2SQI7
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description 7MM SQUARE QUARTER TURN BLACK / Square Insert, Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series HMEIN
Accessory Type Insert
Features 7mm Square
For Use With/Related Products HME Series
Win Source Part Number 769627-2SQI7
Popularity Medium
Supply and Demand Status Limited
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 2SQI7 CAD Model

Description

The HMEIN series insert from Hammond Manufacturing is a 7mm square accessory type insert used with the HME series enclosures.

  • Series: HMEIN
  • Compatible Enclosure Series: HME
  • Type: Accessory Insert
  • Popularity: Medium
  • Origin: China

You May Also Be Interested in

Bud Industries
RING CABLEWAY 3" X 6"
Need more? Email Us
Rittal
SK FILTER FAN TOPTHERM, 175/155
Need more? Email Us
Panduit Corp
JUMPER KITS NETWORK CBN
Need more? Email Us
Hoffman Enclosures, Inc.
FLR STND KIT (QTY 2) 24.00X10.06
Need more? Email Us
Hammond Manufacturing
MAGNET MOUNT FOR 48" KIT / Rack Mounting Bracket Magnet
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Bud Industries
SLIDE 3/4 EXTENSION 26" PAIR / Rack Mounting Bracket Sliding Mechanism
Need more? Email Us
Hammond Manufacturing
TWIN THERMOSTAT SKTD SERIES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9713 $77.9139
6+ $21.3099 $127.8594
9+ $20.6439 $185.7951
12+ $19.9780 $239.7360
15+ $19.3121 $289.6815
21+ $17.3143 $363.6003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess